EN
  • EN
  • DE

TC94A44FG

Part No TC94A44FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839894-TC94A44FG
Ultra Librarian 3D Model Ultra Librarian TC94A44FG CAD Model

Description

The TC94A44FG is an integrated circuit designed and manufactured by Toshiba Semiconductor and Storage. Based on available information, this part is likely an audio processor, part of Toshiba's family of integrated circuits aimed at audio signal processing for a variety of applications. The functionality typically includes features such as volume control, equalization, and noise reduction. Due to limited publicly accessible datasheets, specific technical details are difficult to confirm.

Applications

  • Automotive Audio: Used in car audio systems, head units, and amplifiers.
  • Home Audio Systems: Integrated into receivers, amplifiers, and soundbars.
  • Portable Audio Players: Employed in portable music players and recorders.

Features

  • Audio Signal Processing: Includes equalization, volume control, and dynamic range compression.
  • Multi-Channel Support: Designed to handle multiple audio channels for surround sound applications.
  • Digital Interface: Features a digital interface for communication with other system components.
  • Low Power Consumption: Optimized for low power operation in battery-powered devices.
  • Integrated Amplifiers: May contain integrated amplifiers for driving speakers or headphones.

Benefits

  • Enhanced Audio Quality: Improves audio quality by processing and optimizing audio signals.
  • Simplified System Design: Reduces system complexity by integrating multiple audio processing functions.
  • Compact Footprint: Available in a small form factor for space-constrained applications.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for audio processing needs.

Additional Details

The TC94A44FG typically operates within a voltage range of 3.3V to 5V and comes in a surface-mount package. The device may use I2C or SPI interfaces for communication with a microcontroller. Its specific capabilities depend on the application, but generally focus on enhancing the overall audio experience for the end-user. Detailed information beyond these general characteristics requires access to Toshiba's proprietary documentation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess