EN
  • EN
  • DE

TC93P20F

Part No TC93P20F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359662-TC93P20F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC93P20F CAD Model

Description

The TC93P20F is a system control IC manufactured by Toshiba Semiconductor and Storage. Specific details and datasheets for this particular IC are somewhat scarce in publicly available resources. However, based on the naming convention and the manufacturer, it is highly likely to be designed for control and management applications within electronic devices. These types of ICs often integrate multiple functionalities to simplify designs and reduce component counts.

Applications

  • Automotive Systems: Potentially used in car entertainment or control systems.
  • Audio Equipment: May find use in audio processing and control circuits.
  • Consumer Electronics: Could be part of various consumer devices requiring complex control logic.
  • Industrial Control: Possibly implemented in industrial control units for managing various processes.

Features

  • System Control Functions: Integrates various control functions into a single chip.
  • Low Power Design: Optimized for low power consumption in portable and embedded systems.
  • Compact Footprint: Designed to minimize board space requirements.
  • Robust Architecture: Built for reliable operation in demanding environments.

Benefits

  • Streamlined Design: Simplifies system design by integrating multiple functions.
  • Reduced Costs: Lowers overall system costs by reducing external component needs.
  • Improved Efficiency: Enhances system efficiency through optimized power management.
  • Enhanced Reliability: Provides reliable operation in harsh environments.

Since precise details are limited, designers should consult directly with Toshiba Semiconductor and Storage for access to datasheets and comprehensive technical information regarding the TC93P20F. The functionalities it likely encompasses include input processing, output control, and communication capabilities. Its implementation would typically aim to streamline system architectures and reduce overall system costs. It is probable that it features some degree of programmable or configurable operation depending on its specific role within a targeted application.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
Pulse
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess