EN
  • EN
  • DE

TC7WH34FU TE12L,F

Part No TC7WH34FU TE12L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043038-TC7WH34FU TE12L,F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WH34FU TE12L,F CAD Model

Description

The TC7WH34FU TE12L,F is a high-speed CMOS Schmitt trigger inverter from Toshiba Semiconductor and Storage. It belongs to the TC7WH series, characterized by its low-voltage operation and high-speed performance. This device implements an inverting Schmitt trigger function, useful for cleaning up noisy signals or converting slow-changing signals into clean digital signals.

Applications:

  • Signal conditioning
  • Noise reduction
  • Pulse shaping
  • Clock generation
  • General-purpose logic

Features:

  • High-speed operation: tpd = 5.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 2 μA (max) at VCC = 5.5 V
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • Output current: ±8 mA (min) at VCC = 4.5 V
  • Hysteresis: 0.5 V (typ.) at VCC = 5 V
  • Operating temperature range: -40 to 85°C
  • Package: US8

Benefits:

  • Improved signal integrity: The device cleans up noisy signals, improving signal integrity and reliability.
  • Reduced power consumption: The low power consumption of the device makes it suitable for battery-powered applications.
  • High-speed performance: The high-speed operation of the device allows it to be used in high-frequency applications.
  • Wide operating voltage range: The wide operating voltage range of the device makes it compatible with a variety of systems.
  • Noise immunity: The hysteresis provides excellent noise immunity.

Additional Details:

The TC7WH34FU TE12L,F is supplied in a US8 package. It is RoHS compliant. This Schmitt trigger inverter is commonly used in digital circuits to remove noise and shape pulses, ensuring signals are processed correctly. Its fast propagation delay, low power consumption, and hysteresis make it ideal for various portable and embedded systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess