EN
  • EN
  • DE

TC7WH00FK 5RSN

Part No TC7WH00FK 5RSN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14Rohs
Reference case SSOP-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757269-TC7WH00FK 5RSN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7WH00FK 5RSN CAD Model

Description

The TC7WH00FK 5RSN is a high-speed CMOS 2-input NAND gate from Toshiba Semiconductor and Storage. This logic gate is part of the TC7WH series, known for its low-voltage operation and high-speed performance, making it suitable for a wide range of digital applications.

Applications

  • Digital logic circuits: Used for implementing NAND logic in digital systems.
  • Signal inversion: Can be used as an inverter when one input is tied high.
  • Data processing: Suitable for use in data processing and signal routing applications.
  • Control systems: Integrated into control systems requiring digital logic functions.
  • Portable devices: Used in battery-powered devices due to its low power consumption.

Features

  • High-speed operation: Provides fast switching speeds, enhancing system performance.
  • Low-voltage operation: Operates efficiently at low voltages, suitable for battery-powered devices.
  • Wide operating voltage range: Offers flexibility in power supply selection.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Small package: Available in a compact package, saving board space.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Benefits

  • Improved system performance: High-speed operation reduces propagation delays, improving system responsiveness.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Compact design: Small package allows for high-density board layouts.
  • Reliable operation: CMOS technology ensures reliable performance with high noise immunity.
  • Versatile application: Suitable for a wide range of digital logic applications.

Additional Details

The TC7WH00FK 5RSN operates within a supply voltage range typically between 1.65V and 5.5V. Its propagation delay is very short, contributing to its high-speed performance. The device features input protection circuitry to prevent damage from electrostatic discharge (ESD). The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in a variety of environments. The package is typically a small surface-mount package, such as a US8. This 2-input NAND gate is a fundamental building block in digital electronics, providing essential logic functionality in a compact and efficient package. Its low power consumption and high-speed capabilities make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess