The TC7WG17FU is a high-speed CMOS dual Schmitt trigger buffer manufactured by Toshiba Semiconductor and Storage. This device offers excellent noise immunity and stable operation, making it suitable for various digital logic applications.
Applications:
- Wave shaping circuits
- Clock generation
- Data transmission systems
- Industrial control systems
- Consumer electronics
Features:
- High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Schmitt trigger inputs for noise immunity
- Small package: VSSOP8
- Operating temperature range: -40°C to 85°C
Benefits:
- Improved signal integrity due to Schmitt trigger inputs, reducing the likelihood of false triggering caused by noisy signals.
- High-speed operation enables use in time-critical applications.
- Low power consumption is ideal for battery-powered devices and energy-efficient designs.
- The wide operating voltage range provides flexibility in various application scenarios.
- The small VSSOP8 package saves valuable board space.
The TC7WG17FU is supplied in a VSSOP8 package. This device is a Pb-free product.
Detailed Specifications:
The TC7WG17FU operates within a supply voltage range of 2V to 5.5V. The propagation delay time (tpd) is typically 3.8 ns at VCC = 5V. The static supply current (ICC) is 2 μA (max) at VCC = 5.5 V. The input voltage range is from 0V to VCC. The operating temperature range is from -40°C to 85°C. The package is VSSOP8.