EN
  • EN
  • DE

TC7WG126FC

Part No TC7WG126FC
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359085-TC7WG126FC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7WG126FC CAD Model

Description

The TC7WG126FC is a high-speed CMOS dual bus buffer gate with 3-state outputs and an inverting output, manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring isolation or buffering of signals on a shared bus, along with signal inversion. Its 3-state output allows for multiple devices to share the same bus lines, enabling efficient data transfer, while the inverting output provides a convenient way to invert the buffered signal.

Applications

      
  • Bus Buffering with Inversion: Isolating, inverting, and driving signals on a shared bus.
  •   
  • Memory Interfacing with Inversion: Enabling and inverting memory device signals on a memory bus.
  •   
  • Data Multiplexing with Inversion: Selecting and inverting data from multiple sources to a single destination.
  •   
  • Address Decoding with Inversion: Enabling and inverting signals for specific memory or peripheral devices based on address signals.
  •   
  • Portable Electronics: Suitable for battery-powered devices due to its low power consumption.

Features

      
  • Dual Bus Buffer Gate with Inverting Output: Contains two independent bus buffer gates with inverting outputs in a single package.
  •   
  • 3-State Outputs: Allows the output to be in a high, low, or high-impedance state.
  •   
  • High-Speed Operation: Provides fast propagation delays for quick signal processing.
  •   
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  •   
  • Wide Operating Voltage Range: Supports a wide range of supply voltages.
  •   
  • Small Package Size: Available in a compact package, saving valuable board space.
  •   
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits

      
  • Simplified Bus Design: Reduces bus loading and simplifies bus arbitration.
  •   
  • Improved System Performance: High-speed operation ensures minimal signal degradation and maintains system performance.
  •   
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  •   
  • Reduced Board Space: Small package size allows for more compact and efficient designs.
  •   
  • Enhanced Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.

Additional Details

The TC7WG126FC is housed in a fine-pitch small outline package (FC package), which is designed for high-density surface mounting. The device operates over a wide temperature range, making it suitable for a variety of environments. The supply voltage range typically is from 1.65V to 5.5V, offering flexibility in system design.

The output enable (OE) input controls the 3-state output, allowing the device to be enabled or disabled. When disabled, the output is in a high-impedance state, effectively disconnecting the device from the bus. This allows multiple devices to share the same bus lines without contention. The output signal is inverted relative to the input signal. This IC Complies with industry standards for RoHS compliance and lead-free manufacturing.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess