The TC7SZ86FU is a single 2-input Exclusive-OR gate (XOR) from Toshiba Semiconductor and Storage. This device is fabricated using silicon gate CMOS technology to achieve high-speed operation and low power consumption. The TC7SZ86FU is designed for use in a wide range of digital logic applications.
Applications:
- Parity generators and checkers
- Binary adders/subtractors
- Code converters
- Data encryption
- Address decoders
Features:
- Single 2-input Exclusive-OR gate
- High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 1 μA (max) at VCC = 5.5 V
- Wide operating voltage range: VCC = 1.65 V to 5.5 V
- Small package: US8
- Input voltage level: Compatible with TTL output
Benefits:
- Efficient Logic Function: Provides the essential XOR logic gate, suitable for various digital applications.
- High-Speed Performance: Enables fast data processing, crucial for real-time applications.
- Low Power Consumption: Reduces energy usage, making it ideal for battery-powered devices.
- Wide Operating Voltage: Offers flexibility in power supply design, fitting diverse system requirements.
- Compact Package: Saves board space, suitable for high-density circuit designs.
Additional Details:
The TC7SZ86FU operates over a wide temperature range, typically from -40°C to 85°C, making it suitable for industrial and consumer applications. The input and output pins are designed to be robust against electrostatic discharge (ESD). The device is supplied in a US8 package. Detailed electrical characteristics, including switching waveforms and timing diagrams, can be found in the device datasheet.