EN
  • EN
  • DE

TC7SZ17FE,LJ(CT

Part No TC7SZ17FE,LJ(CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SCHMITT TRIGGER BUFFER ESV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package ESV
Win Source Part Number 1106245-TC7SZ17FE,LJ(CT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SZ17FE,LJ(CT CAD Model

Description

The TC7SZ17FE,LJ(CT is a single Schmitt-trigger buffer manufactured by Toshiba Semiconductor and Storage. This device is part of the TinyLogic™ series and is designed for low-voltage applications where signal conditioning and noise immunity are critical. The Schmitt-trigger input provides hysteresis, which helps to clean up noisy or slowly changing input signals, making it ideal for interfacing with sensors and other analog circuits. Its small package size makes it suitable for portable and space-constrained applications.

Applications

  • Signal Conditioning: Used to clean up noisy or slowly changing input signals in digital circuits.
  • Sensor Interfacing: Employed as an interface between sensors and microcontrollers to provide reliable signal detection.
  • Clock Generation: Utilized in simple oscillator circuits to generate clock signals.
  • Line Driving: Used to drive signals over short distances, ensuring signal integrity.
  • Digital Logic: Provides basic logic buffering with improved noise immunity.

Features

  • Schmitt-Trigger Input: Incorporates a Schmitt-trigger input for improved noise immunity and signal conditioning.
  • Low-Voltage Operation: Designed for low-voltage applications (typically 1.65V to 5.5V).
  • Tiny Package: Available in a small USON package, ideal for space-constrained applications.
  • Low Power Consumption: Operates with low power consumption, extending battery life in portable devices.
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Improved Noise Immunity: Schmitt-trigger input provides excellent noise immunity, ensuring reliable signal detection.
  • Simplified Interfacing: Simplifies interfacing with sensors and other analog circuits.
  • Space Saving: Small package size allows for high-density circuit designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Operation: Wide operating temperature range ensures reliable operation in various environments.
  • Enhanced Signal Integrity: Helps to maintain signal integrity in digital circuits.

Additional Details

The TC7SZ17FE,LJ(CT) is typically supplied in a USON6 package. It is important to follow the manufacturer's recommendations for soldering and handling to ensure proper performance and reliability. Refer to the datasheet for detailed electrical characteristics, operating conditions, and application guidelines. The propagation delay is typically very short, making it suitable for high-speed applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0993 $50.1465
1,230+ $0.0815 $100.2450
1,905+ $0.0789 $150.3045
2,620+ $0.0764 $200.1680
3,390+ $0.0738 $250.1820
4,535+ $0.0662 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess