EN
  • EN
  • DE

TC7SZ126FU(TE85L

Part No TC7SZ126FU(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT353
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735074-TC7SZ126FU(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ126FU(TE85L CAD Model

Description

The TC7SZ126FU(TE85L is a single buffer gate with a 3-state output from Toshiba Semiconductor and Storage. It's part of the TinyLogic series, designed for low-voltage applications where space is limited. This buffer is commonly used for signal buffering, driving capacitive loads, and enabling/disabling signals in digital circuits.

Applications:

  • Signal Buffering: Strengthening signals for reliable transmission in digital circuits.
  • Driving Capacitive Loads: Providing sufficient drive current for capacitive loads.
  • Address Decoding: Used in address decoding circuits for memory systems.
  • Data Bus Isolation: Isolating data buses for improved system performance.
  • Logic Level Shifting: Interfacing between circuits with different voltage levels.

Features:

  • Single Buffer Gate: Contains a single buffer with a 3-state output.
  • Low Voltage Operation: Designed for low-voltage applications (typically 1.65V to 5.5V).
  • 3-State Output: Allows the output to be in a high, low, or high-impedance state.
  • High-Speed Operation: Provides fast propagation delays.
  • Low Power Consumption: Minimizes energy usage.
  • Small Package: Available in a small surface-mount package.

Benefits:

  • Signal Integrity: Improves signal integrity by providing buffering.
  • Increased Drive Capability: Allows driving of larger capacitive loads.
  • Flexible Logic Design: 3-state output enables versatile logic implementations.
  • Energy Efficiency: Low power consumption minimizes energy usage.
  • Compact Design: Small package allows for space-saving designs.

Additional Details:

The TC7SZ126FU(TE85L typically operates at a wide temperature range. The 3-state output is controlled by an enable input. When the enable input is high, the buffer operates normally, passing the input signal to the output. When the enable input is low, the output is in a high-impedance state, effectively disconnecting the buffer from the circuit. The propagation delay, supply voltage range, and operating temperature range are critical parameters to consider when using the TC7SZ126FU(TE85L. The device is available in a tiny USON (Ultra Small Outline Non-leaded) package that minimizes board space. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application information. The device is also Pb-free and RoHS compliant. It's important to adhere to proper ESD handling procedures when working with this device.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,680 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess