EN
  • EN
  • DE

AD8022ARMZ-REEL7

Part No AD8022ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 130MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 50 V/μs
-3db Bandwidth 130MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4mA
Channel Output Current 55mA
Supply Voltage - Operating 4.5 V to 26 V, ±2.25 V to 13 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008307-AD8022ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8022ARMZ-REEL7 CAD Model

Description

AD8022ARMZ-REEL7: High-Speed, Low-Distortion Operational Amplifier

The AD8022ARMZ-REEL7 is a cutting-edge operational amplifier (op-amp) from Analog Devices Inc., designed to meet the rigorous demands of high-speed signal processing applications. This dual voltage feedback amplifier offers a unique blend of low distortion, high speed, and low noise, making it an ideal choice for a wide range of applications including medical imaging, professional audio equipment, and high-frequency signal amplification.

Key Features

  • Wide Bandwidth: The AD8022ARMZ-REEL7 boasts a high bandwidth of 300 MHz at a gain of +2, ensuring excellent performance for high-speed applications.
  • Fast Settling Time: A fast settling time of 22 ns to 0.1% enhances the precision of time-critical signal processing tasks.
  • Low Distortion: The op-amp features a low total harmonic distortion (THD) of -80 dBc at 1 MHz, making it suitable for high-fidelity audio and instrumentation.
  • Low Noise: With a low noise density of 2.7 nV/√Hz at 10 kHz, the device ensures a clean signal amplification with minimal added noise.
  • High Output Drive: Capable of delivering a high output current, this amplifier can drive demanding loads with ease.
  • Single-Supply Operation: It can operate from a single supply voltage of 5 V to 24 V or from dual supplies of ±2.5 V to ±12 V, providing flexibility in various circuit designs.

Applications

  • Professional Audio Equipment
  • Medical Imaging Systems
  • High-frequency Signal Processing
  • Analog-to-Digital Driver
  • Video Amplification

The AD8022ARMZ-REEL7 is delivered in a small, 8-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications. It is part of the REEL7 packaging option, which provides the op-amps in a tape and reel format, facilitating automated assembly for high-volume production environments.

With its superior performance characteristics and versatility, the AD8022ARMZ-REEL7 from Analog Devices Inc. stands out as a top choice for designers seeking to enhance the speed and integrity of their signal processing circuits without compromising on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess