The TC7SZ08AFS is a single 2-input AND gate fabricated with silicon gate CMOS technology. Designed for high-speed operation and low power consumption, it's suitable for portable devices and other applications demanding efficiency. This gate provides a fundamental AND logic function.
Applications:
- Portable electronics
- Logic circuits
- Signal processing
- Control systems
- Basic AND gate functions
Features:
- High-speed operation: tpd = 2.6 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 1 μA (max.) at Ta = 25 °C
- Wide operating voltage range: VCC = 1.6 V to 5.5 V
- Output drive capability: 8 mA at VCC = 4.5 V
- Input voltage level: Compatible with TTL output
Benefits:
- Provides fast AND gate logic functionality for time-critical applications.
- Reduces power consumption, prolonging battery life in portable devices.
- Offers flexibility in power supply selection with its wide operating voltage range.
- Ensures sufficient current to drive other components.
- Enables seamless integration with TTL devices.
Additional Details:
The TC7SZ08AFS comes in a very small SOT23-5 package, making it ideal for compact designs. The operating temperature range is typically -40°C to +85°C. It provides ESD protection and adheres to standard CMOS logic levels.