EN
  • EN
  • DE

TC7SL04F

Part No TC7SL04F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description INVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358782-TC7SL04F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC7SL04F CAD Model

Description

The TC7SL04F is a single inverter logic gate from Toshiba Semiconductor and Storage. It is part of their TC7SL series of ultra-small logic devices, designed for applications where space is a critical constraint. This inverter provides a basic logic function, taking an input signal and producing an inverted output. Its primary function is to complement the input signal, turning a high-level input into a low-level output and vice versa.

Applications

  • Signal Inversion: Used to invert digital signals in various electronic circuits.
  • Clock Generation: Employed in simple clock oscillators and signal generators.
  • Logic Buffering: Can act as a buffer to strengthen weak signals.
  • Interface Circuits: Used in level shifting and signal conditioning for interfacing different logic families.
  • Consumer Electronics: Found in mobile phones, tablets, and other portable devices.

Features

  • Single Inverter: Contains a single NOT gate function.
  • Low Voltage Operation: Operates from 1.65V to 5.5V, accommodating a wide range of supply voltages.
  • High-Speed Operation: Offers fast propagation delay times, enabling high-speed switching.
  • Ultra-Small Package: Available in a very small package such as SOT-553 for space-constrained applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.

Benefits

  • Space Saving: The ultra-small package allows for high-density circuit designs.
  • Versatile: Suitable for a variety of applications due to its wide operating voltage range.
  • Energy Efficient: Low power consumption reduces heat generation and prolongs battery life.
  • Reliable Performance: Provides consistent and reliable signal inversion.
  • Simplified Design: Simplifies circuit design by providing a fundamental logic function in a compact form.

Additional Details

The TC7SL04F typically comes in a SOT-553 package. The propagation delay time is dependent on the supply voltage and load capacitance but is designed to be minimal for fast switching speeds. It's designed to work within a temperature range of -40°C to 85°C. The input and output pins are designed to be easily interfaced with other digital components. The device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess