EN
  • EN
  • DE

TC7SHU04F(TE85L)

Part No TC7SHU04F(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839814-TC7SHU04F(TE85L)
Ultra Librarian 3D Model Ultra Librarian TC7SHU04F(TE85L) CAD Model

Description

The TC7SHU04F(TE85L) is a single unbuffered inverter from Toshiba Semiconductor and Storage. As part of the TC7SH series, this device is known for its low-voltage operation and high-speed characteristics. The unbuffered design makes it particularly useful in applications where specific timing characteristics or analog-like behavior are desired.

Applications

  • Oscillator Circuits: Used in simple RC or crystal oscillator circuits.
  • Analog Amplification: Can be used as a high-gain amplifier in analog circuits.
  • Waveform Shaping: Modifies the shape of input waveforms, often for timing purposes.
  • Signal Inversion: Inverts the input signal, creating a complementary output.
  • Clock Generation: Used for generating clock signals in certain digital systems.

Features

  • Single Unbuffered Inverter: Contains one independent inverter gate without internal buffering.
  • Low Voltage Operation: Operates at a low voltage supply, typically between 1.65V and 5.5V.
  • High-Speed Performance: Offers fast propagation delay times, although more variable due to the unbuffered design.
  • Small Package: Available in small surface-mount packages, such as SOT-23 or equivalent, which saves board space.
  • High Input Impedance: Presents a high impedance to the input signal.

Benefits

  • Flexible Circuit Design: The unbuffered design allows for greater flexibility in circuit design, especially for oscillator and analog applications.
  • Low Power Consumption: Minimizes power usage, which is important for battery-powered devices.
  • Compact Size: Saves space on the circuit board, enabling smaller and more compact electronic devices.
  • Versatile Use: Can be used in a wide variety of applications, including digital and analog circuits.
  • Analog Behavior: The unbuffered design exhibits more analog-like characteristics, which can be useful in certain applications.

Additional Details

The TC7SHU04F(TE85L) inverts the input signal, producing a high output for a low input and vice versa. Due to the absence of a buffer, the output impedance is higher and the propagation delay is more sensitive to load variations compared to buffered inverters. It utilizes CMOS technology, ensuring low static power consumption and high noise immunity. The package type is typically a SOT-23. This part is often used when a precise delay or timing element is needed or when designing simple oscillators.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2670 $63.3500
115+ $1.0395 $119.5425
175+ $1.0072 $176.2600
240+ $0.9748 $233.9520
310+ $0.9425 $292.1750
415+ $0.8443 $350.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess