EN
  • EN
  • DE

TD62506FG

Part No TD62506FG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840012-TD62506FG
Ultra Librarian 3D Model Ultra Librarian TD62506FG CAD Model

Description

The TD62506FG is a high-voltage, high-current sink driver array IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for driving inductive loads, such as relays, solenoids, and stepping motors, in various industrial and commercial applications. It features built-in protection diodes for each output, protecting the driver from back EMF generated by inductive loads. The device's robust construction and protective features make it suitable for demanding environments.

Applications

  • Driving relays in industrial control equipment.
  • Operating solenoids in automated machinery and valve control systems.
  • Controlling stepping motors in robotics and precision positioning systems.
  • Driving LED displays and indicator lights requiring high current.
  • Interfacing between low-voltage control signals and high-voltage loads.

Features

  • High Output Voltage: Capable of driving loads up to 50V.
  • High Output Current: Each output can handle up to 350mA.
  • Built-in Protection Diodes: Provides protection against back EMF from inductive loads.
  • TTL/CMOS Compatible Inputs: Ensures easy interfacing with a wide range of logic circuits.
  • 8 Independent Drivers: Allows for individual control of multiple loads.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.

Benefits

  • Reliable Operation: Built-in protection diodes enhance reliability and prevent damage from inductive kickback.
  • Simplified Design: Reduces the need for external protection components, simplifying circuit design.
  • Versatile Application: Suitable for a variety of inductive and high-current driving applications.
  • Easy Integration: TTL/CMOS compatible inputs simplify interfacing with different logic systems.
  • Efficient Power Usage: Low saturation voltage minimizes power dissipation, improving overall efficiency.

Additional Details

The TD62506FG is typically available in a surface-mount package. It is designed to operate over a broad temperature range, making it suitable for use in challenging industrial environments. The built-in protection diodes are a crucial feature that enhances the IC's reliability by guarding against voltage spikes generated when inductive loads are switched off. This makes it a robust and dependable solution for driving a variety of loads in industrial applications.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5084 $58.5756
22+ $5.3407 $117.4954
34+ $5.1732 $175.8888
47+ $5.0069 $235.3243
60+ $4.8395 $290.3700
80+ $4.3393 $347.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess