The TC7SH86FS is a single 2-input Exclusive-OR (XOR) gate from Toshiba Semiconductor and Storage. This logic gate performs the XOR function, outputting a HIGH signal only when its two inputs are at different logic levels. It's designed for low-voltage operation and comes in a compact package, making it suitable for various digital logic applications.
Applications:
- Data Encryption: Used in simple encryption circuits where XOR operations are required.
- Parity Generation and Checking: Implemented in parity circuits for error detection.
- Digital Comparators: Used as a basic building block in digital comparator circuits.
- Address Decoders: Employed in address decoding logic for memory systems.
- Code Converters: Used in simple code conversion circuits.
Features:
- Single 2-Input XOR Gate: Performs the exclusive-OR logic function.
- Low Voltage Operation: Operates at a wide range of supply voltages (typically 2V to 5.5V).
- High-Speed Operation: Offers fast propagation delay times for quick logic switching.
- Low Power Consumption: Minimizes power usage, suitable for battery-powered devices.
- Small Package: Available in a compact package, suitable for space-constrained applications.
Benefits:
- Versatile Logic Function: The XOR gate is a fundamental building block in digital logic design.
- Low Power Consumption: Extends battery life in portable devices.
- High-Speed Performance: Enables fast data processing.
- Space-Saving Design: The small package allows for dense circuit layouts.
- Wide Operating Voltage Range: Provides flexibility in various applications.
Technical Specifications:
The TC7SH86FS operates with a supply voltage range, typically from 2V to 5.5V. It features low power consumption and fast propagation delay times, usually in the nanosecond range. The specific propagation delay depends on the supply voltage and load capacitance. The output drive capability is sufficient for driving moderate loads. The operating temperature range is typically from -40°C to +85°C. Refer to the official Toshiba datasheet for detailed electrical characteristics, timing diagrams, and package information.