EN
  • EN
  • DE

ADG3308BRU

Part No ADG3308BRU
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Voltage 1.2 V to 5.5 V, Bidirectional, Logic Level Translators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140188-ADG3308BRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3308BRU CAD Model

Description

Analog Devices Inc. ADG3308BRU - Bidirectional Logic Level Translator

The ADG3308BRU is a versatile and robust logic level translator manufactured by Analog Devices Inc., designed to address the needs of mixed voltage systems in modern electronics. This component is essential for enabling communication between devices operating at different voltage levels, a common requirement in multi-voltage digital system designs.

Featuring eight bidirectional channels, the ADG3308BRU can translate signals between two distinct voltage domains ranging from 1.15V to 5.5V on the VCCA side and 1.65V to 5.5V on the VCCY side. This wide voltage range makes it suitable for interfacing between low-voltage microcontrollers and higher voltage peripheral devices, ensuring compatibility across a broad spectrum of digital logic levels.

One of the key benefits of the ADG3308BRU is its auto-direction sensing capability, which allows each channel to independently determine the direction of the data flow without the need for a direction control signal. This feature simplifies the design process and reduces the number of GPIOs required for direction control, freeing up valuable resources on the microcontroller.

The device comes in a compact TSSOP-20 package, offering a space-saving solution that is ideal for high-density circuit boards where space is at a premium. Despite its small size, the ADG3308BRU does not compromise on performance, providing high-speed signal translation with minimal propagation delay, ensuring reliable and fast data transfer between components.

Additionally, the ADG3308BRU offers ESD protection on all pins, safeguarding the device from electrostatic discharges during handling and operation, which enhances the durability and longevity of the product. Its low power consumption is also a notable feature, making it an energy-efficient choice for battery-powered applications.

In summary, the Analog Devices Inc. ADG3308BRU is a high-performance, bidirectional logic level translator that offers an efficient solution for bridging the gap between different voltage domains in digital systems. Its auto-direction functionality, broad voltage compatibility, and compact form factor make it an invaluable component for designers looking to create flexible, reliable, and space-conscious electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Infineon Technologies
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,895 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess