EN
  • EN
  • DE

TC7SH14FU(5RSN,JFT

Part No TC7SH14FU(5RSN,JFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839811-TC7SH14FU(5RSN,JFT
Ultra Librarian 3D Model Ultra Librarian TC7SH14FU(5RSN,JFT CAD Model

Description

The TC7SH14FU(5RSN,JFT is a single Schmitt trigger inverter from Toshiba Semiconductor and Storage. This device belongs to the TC7SH series known for its low-voltage operation and high-speed performance. It is designed for applications where signal conditioning, noise reduction, and debouncing are required.

Applications

  • Signal Conditioning: Cleans up noisy or distorted signals for reliable digital processing.
  • Noise Reduction: Employs Schmitt trigger inputs to reduce the effects of noise and prevent false triggering.
  • Wave Shaping: Converts slowly changing signals into sharp digital signals.
  • Switch Debouncing: Used to eliminate contact bounce in mechanical switches and relays.
  • Simple Oscillators: Can be configured into simple relaxation oscillator circuits.

Features

  • Single Schmitt Trigger Inverter: Contains one independent inverter gate with Schmitt trigger inputs.
  • Low-Voltage Operation: Operates at low voltage levels, typically between 1.65V and 5.5V, making it suitable for battery-powered devices.
  • Schmitt Trigger Inputs: Provides hysteresis, improving noise immunity and preventing oscillations.
  • High-Speed Performance: Offers fast propagation delay times for quick signal processing.
  • Small Package: Available in small surface-mount packages like SOT-353 or equivalent, saving board space.

Benefits

  • Enhanced Noise Immunity: The Schmitt trigger action provides excellent noise immunity compared to standard inverters.
  • Reliable Signal Output: Generates clean, well-defined digital signals for improved system reliability.
  • Versatile Use: Suitable for a wide range of signal conditioning and noise reduction applications.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Compact Design: Saves valuable board space, enabling smaller and more compact electronic devices.

Additional Details

The TC7SH14FU(5RSN,JFT inverts the input signal. The Schmitt trigger inputs have different threshold voltages for rising and falling signals, creating hysteresis. This hysteresis prevents the output from oscillating due to small voltage variations at the input. The device uses CMOS technology, ensuring low static power consumption and high noise margins. The package is usually a 5-pin USON package.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess