EN
  • EN
  • DE

TPC8028(T2LMDK,X)

Part No TPC8028(T2LMDK,X)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840853-TPC8028(T2LMDK,X)
Ultra Librarian 3D Model Ultra Librarian TPC8028(T2LMDK,X) CAD Model

Description

The TPC8028 is an N-channel MOS field-effect transistor (MOSFET) from Toshiba Semiconductor and Storage, designed for power management applications. It is particularly well-suited for use in DC-DC converters and load switching. The device is characterized by its low on-state resistance, which minimizes power loss and heat generation during operation, and its fast switching speeds, which are crucial for high-frequency applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion.
  • Load Switches: Used in power distribution and management systems.
  • Power Management in Portable Devices: Designed for optimizing battery life in devices such as laptops and smartphones.
  • Motor Control Circuits: Applied in controlling the speed and torque of small motors.
  • Synchronous Rectification: Used to improve power supply efficiency.

Features:

  • Low On-State Resistance (R<sub>DS(ON)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency environments.
  • Logic Level Drive: Allows direct drive from low-voltage control circuits.
  • Surface Mount Package: Facilitates automated assembly and efficient board space utilization.

Benefits:

  • Improved Energy Efficiency: Achieved through low R<sub>DS(ON), reducing power losses and improving overall efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat, increasing system reliability.
  • Simplified Circuit Design: Logic level drive simplifies integration with other control components.
  • Compact Design: Surface mount package allows for more compact and efficient designs.
  • Enhanced System Reliability: Reduced operating temperatures and robust design contribute to enhanced system reliability.

Technical Specifications (Typical):

  • Drain-Source Voltage (V<sub>DSS): 30V
  • Gate-Source Voltage (V<sub>GSS): ±20V
  • Continuous Drain Current (I<sub>D): 11A (depending on conditions)
  • On-State Resistance (R<sub>DS(ON)): 9.5 mΩ (at V<sub>GS = 10V)
  • Total Gate Charge (Q<sub>g): 14 nC
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8

The TPC8028(T2LMDK,X) from Toshiba is an efficient and reliable MOSFET designed for diverse power management applications. Its low on-resistance, fast switching speed, and compact packaging make it a suitable choice for modern electronic designs requiring high efficiency and minimal space.

You May Also Be Interested in

FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess