EN
  • EN
  • DE

TC7SH125FU(T5LPP,E)

Part No TC7SH125FU(T5LPP,E)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF DVR TRI-ST USV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer Toshiba Semiconductor and Storage
Series TC7SH
Packaging Reel(TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package USV
Win Source Part Number 215137-TC7SH125FU(T5LPP,E)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SH125FU(T5LPP,E) CAD Model

Description

The TC7SH125FU(T5LPP,E) is a single bus buffer gate with a 3-state output from Toshiba Semiconductor and Storage. It belongs to the TC7SH series of high-speed CMOS logic gates, characterized by fast switching speeds and low power consumption. The 3-state output allows the device to be either high, low, or in a high-impedance state, enabling it to be connected to a bus line without interfering when disabled. This makes it suitable for memory interfacing, bus driving, and other applications where multiple devices share a common bus.

Applications

  • Bus Driving
  • Memory Interfacing
  • Address Decoding
  • Data Multiplexing
  • Portable Electronics

Features

  • Single Bus Buffer Gate
  • 3-State Output: Allows for connection to a bus line without interference.
  • High-Speed Operation: Provides fast propagation delay times.
  • Wide Supply Voltage Range: Operates from 2V to 5.5V.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Small Surface Mount Package: Enables compact designs.
  • CMOS Technology: Ensures excellent noise immunity.

Benefits

  • Efficient Bus Management: 3-state output enables multiple devices to share a bus line.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Improved System Performance: High-speed operation enhances overall system speed.
  • Space-Saving Design: Small package allows for more compact designs.
  • Reliable Operation: CMOS technology ensures stable and reliable performance over a wide voltage and temperature range.

Additional Details

The TC7SH125FU(T5LPP,E) is commonly available in a small surface mount package, such as USON or similar. The operating temperature range is typically between -40°C to +85°C. The device is RoHS compliant. Refer to the manufacturer's datasheet for detailed specifications, including propagation delay, output impedance, and power dissipation characteristics.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess