EN
  • EN
  • DE

DD50P1A5NK87

Part No DD50P1A5NK87
Manufacturer ITT Cannon, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description DSUB 50 M EURO G TIN / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr ITT Cannon, LLC
Series *
Package Bulk
Base Product Number DD50
Standard Package 1
MSL Level 1 (Unlimited)
Win Source Part Number 1336935-DD50P1A5NK87
Ultra Librarian 3D Model Ultra Librarian DD50P1A5NK87 CAD Model

Description

The DD50P1A5NK87 is a D-Sub connector assembly from ITT Cannon, LLC. D-Sub connectors are widely used for establishing reliable connections in various electronic devices and systems. This particular assembly features 50 pins, indicating it's designed for applications requiring a high density of connections.

Applications:

  • Computer Interfaces: Connecting peripherals like printers, scanners, and external drives.
  • Communication Ports: In networking equipment such as routers and switches.
  • Industrial Equipment: Providing robust connections in control systems and automation.
  • Instrumentation: Connecting measurement devices and data acquisition systems.
  • Telecommunications: In communication systems and equipment.

Features:

  • 50-Pin Configuration: Accommodates a large number of signal and power lines.
  • D-Sub Connector Design: Provides a standardized and reliable connection interface.
  • Durable Construction: Built to withstand demanding environmental conditions.
  • Shielded Design: Offers protection against electromagnetic interference (EMI).
  • Easy Termination: Designed for quick and easy wiring.

Benefits:

  • High Density Connections: Allows for compact and efficient use of space.
  • Reliable Performance: Ensures stable and secure connections.
  • EMI Protection: Prevents interference and ensures signal integrity.
  • Robust Design: Suitable for use in harsh environments.
  • Easy Installation: Simplifies the assembly process.

Additional Details:

The DD50P1A5NK87 typically features a metal shell for shielding and mechanical protection. Key specifications include the voltage and current ratings, the operating temperature range, and the mating cycles. Consult the datasheet for specific electrical and mechanical characteristics. Mating connectors should be chosen carefully to ensure proper compatibility and performance.

You May Also Be Interested in

HARTING
CONN D-SUB PLUG 25POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB RCPT 13POS SOLDER CUP
Need more? Email Us
HARTING
CONN D-SUB PLUG 7POS SOLDER CUP
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 37POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB RCPT 17POS SOLDER CUP
Need more? Email Us
Amphenol CONEC
CONN D-SUB PLUG 9POS PNL MNT WW
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D RCPT 21POS R/A SLDR
Need more? Email Us
Amphenol
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Kycon, Inc.
CONN D-SUB RCPT 15POS VERT SLDR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess