The TC7SH00FS is a single 2-input NAND gate from Toshiba Semiconductor and Storage. It is part of the Tiny Logic series, designed for low-voltage, low-power operation in space-constrained applications. Its small size and low power consumption make it ideal for portable devices and battery-powered systems.
Applications:
- Portable electronics
- Mobile phones
- Tablets
- Wearable devices
- Logic level shifting
- Simple logic functions
Features:
- Single 2-Input NAND Gate: Performs the logical NAND function on two input signals.
- Low-Voltage Operation: Operates from a single supply voltage (typically 1.65V to 5.5V).
- Low Power Consumption: Minimizes power consumption for battery-powered applications.
- High-Speed Operation: Fast propagation delay for high-speed applications.
- Small Package: US8 package for space-saving designs.
- Wide Operating Temperature Range: Suitable for use in diverse environments.
Benefits:
- Space-Saving: Ultra-small package minimizes board space requirements.
- Low Power Consumption: Extends battery life in portable devices.
- High-Speed Operation: Enables fast signal processing.
- Versatile: Can be used for a variety of logic functions.
- Cost-Effective: Provides a cost-effective solution for simple logic gates.
Technical Specifications:
The TC7SH00FS NAND gate is designed with a CMOS process for low power dissipation and high noise immunity. The propagation delay is typically very short, allowing for high-speed operation. The input pins are protected against electrostatic discharge (ESD). The device is also designed to be overvoltage tolerant. The US8 package is designed for surface mounting, allowing for high-density packaging on printed circuit boards. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application notes.
The supply voltage range is typically 1.65V to 5.5V. The operating temperature range is usually -40°C to +85°C. The device is Pb-free and RoHS compliant. Switching characteristics, such as propagation delay times, are critical performance parameters listed in the datasheet.