EN
  • EN
  • DE

TC7SET02FU(5L

Part No TC7SET02FU(5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839790-TC7SET02FU(5L
Ultra Librarian 3D Model Ultra Librarian TC7SET02FU(5L CAD Model

Description

The TC7SET02FU(5L is a single 2-input NOR gate from Toshiba Semiconductor and Storage. As part of the TC7SET series, it's designed for applications that demand minimal size and power consumption. This device is supplied in a US8 package, which is ideal for high-density circuit board layouts.

Applications

  • Logic Gate Implementation: Executes the NOR logic function in digital systems.
  • Signal Processing: Utilized for basic signal processing tasks.
  • Simple Logic Functions: Used to build more complex logic circuits in conjunction with other gates.
  • Consumer Electronics: Integrated into consumer devices like mobile phones, laptops, and media players.
  • Industrial Automation: Employed in industrial automation equipment for control and monitoring.

Features

  • Single 2-Input NOR Gate: Implements the NOR logic function with two inputs.
  • US8 Package: Compact package enabling dense board assembly.
  • Operating Voltage Range: Functions across a voltage range of 1.65 V to 5.5 V.
  • Low Power Consumption: Consumes minimal power, suitable for battery-operated devices.
  • High-Speed Performance: Delivers a typical propagation delay of 3.5 ns (at VCC = 5 V).
  • Operating Temperature Range: Operates within a temperature range of -40°C to +85°C.

Benefits

  • Compact Design: The US8 package saves board space, allowing for smaller and more compact devices.
  • Energy Efficiency: Low power consumption enhances battery life in portable applications.
  • Broad Application Range: Its wide operating voltage makes it suitable for diverse applications.
  • Reliability: Manufactured by Toshiba, ensuring dependable performance.
  • Simplified Circuitry: Using a single gate function simplifies the overall circuit design.

Additional Details

The TC7SET02FU(5L is based on CMOS technology to ensure low power consumption and high noise immunity. This device complies with RoHS standards, making it environmentally friendly. Integrated input protection circuitry guards against damage from electrostatic discharge. This NOR gate provides ample output drive for driving multiple logic inputs and is perfect for space-constrained digital logic implementations.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess