EN
  • EN
  • DE

TC7S02FE3

Part No TC7S02FE3
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098472-TC7S02FE3
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7S02FE3 CAD Model

Description

The TC7S02FE3 is a single 2-input NOR gate logic IC manufactured by Toshiba Semiconductor and Storage. It is designed for low-power applications and operates with a single power supply. The 'FE3' likely refers to a specific package and taping option.

Applications:

  • Basic Logic Functions: Used to implement NOR logic functions in digital circuits.
  • Gate-Level Logic: Utilized in combinational logic circuits for signal processing and control.
  • Digital Systems: Integrated into various digital systems, including microcontrollers, memory devices, and interface circuits.
  • Data Manipulation: Used for various data manipulation tasks within digital systems.
  • Control Circuits: Employed in control circuits for signal routing and selection.

Features:

  • Single 2-Input NOR Gate: Provides a single NOR logic gate for basic logic operations.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating different power supply configurations.
  • High-Speed Operation: Supports high-speed switching, enabling fast signal processing.
  • Small Package: Available in small surface-mount packages, such as SOT-23 or similar, for compact designs.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.

Benefits:

  • Simplified Logic Design: Simplifies the implementation of NOR logic functions.
  • Energy Efficiency: Reduces power consumption, making it suitable for battery-powered applications.
  • Versatile Application: Can be used in a variety of digital logic circuits.
  • High Performance: Provides fast switching speeds for high-speed signal processing.
  • Compact Design: Small package size allows for integration into space-constrained applications.

Additional Details:

The TC7S02FE3 operates over a temperature range suitable for commercial applications (e.g., -40°C to +85°C). The supply voltage typically ranges from 2V to 6V. The output drive capability is sufficient for driving other logic gates and devices. The 'FE3' likely refers to the package type, possibly a SOT-23 or similar small outline package, and indicates specific taping and reel options. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the manufacturer's datasheet.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
U-blox
Lowest to $110.7143
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess