EN
  • EN
  • DE

TC7QPB9307FK

Part No TC7QPB9307FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+P
Reference case VSSOP-14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742361-TC7QPB9307FK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7QPB9307FK CAD Model

Description

The TC7QPB9307FK is a high-performance, low-voltage Quad Bus Switch from Toshiba. It's designed for high-speed signal switching applications, offering minimal propagation delay and excellent signal integrity. The device features a quad configuration, allowing it to switch four independent signal paths, making it suitable for applications requiring multiplexing, demultiplexing, or signal isolation.

Applications

  • Bus Isolation
  • Multiplexing and Demultiplexing
  • Signal Routing in High-Speed Data Transmission Systems
  • Mobile Computing Devices
  • Networking Equipment

Features

  • Low On-Resistance (typically 4 Ohms) for minimal signal degradation.
  • High Off-Isolation, ensuring minimal signal leakage when the switch is off.
  • Low Propagation Delay, suitable for high-speed data transmission.
  • Wide Operating Voltage Range (1.65V to 5.5V) for versatile compatibility.
  • Low Power Consumption contributes to energy efficiency.
  • CBT (Charge Based Technology) ensures fast switching speeds.

Benefits

  • Improved Signal Integrity: The low on-resistance and high off-isolation minimize signal distortion and crosstalk, ensuring reliable data transmission.
  • Increased System Performance: The low propagation delay allows for faster data transfer rates and improved overall system performance.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency and extends battery life in portable devices.
  • Versatile Compatibility: The wide operating voltage range allows the device to be used in a variety of applications and systems.
  • Simplified System Design: The quad configuration allows for flexible signal routing and reduces the need for multiple discrete switches.

Additional Details

The TC7QPB9307FK is housed in a compact package, making it suitable for space-constrained applications. The device's control inputs are compatible with standard logic levels, simplifying integration into existing systems. It is designed to handle high-speed signals with minimal distortion, making it ideal for applications where signal integrity is critical. The device supports bi-directional signal flow, allowing it to be used in a variety of signal routing configurations. Its minimal propagation delay ensures signal integrity and contributes to improved system performance. The TC7QPB9307FK provides a cost-effective and efficient solution for signal switching applications requiring high performance and low power consumption.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess