EN
  • EN
  • DE

TC7MH574FK

Part No TC7MH574FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265285-TC7MH574FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH574FK CAD Model

Description

The TC7MH574FK is an advanced high-speed CMOS octal D-type flip-flop with a 3-state output, manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance applications requiring reliable data storage and retrieval. It is characterized by its low power consumption and high noise immunity, making it suitable for various digital systems.

Applications

  • Data Storage Registers: Used in systems requiring temporary storage of data.
  • Memory Address Drivers: Employed in memory systems for address buffering and driving.
  • Microprocessor Systems: Integrated into microprocessor-based systems for data buffering and control.
  • High-Speed Logic Circuits: Utilized in circuits demanding fast data transfer and processing.
  • Industrial Control Systems: Incorporated into control systems requiring reliable data handling.

Features

  • High-Speed Operation: Offers quick data transfer rates, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates efficiently within a broad voltage range, providing flexibility in system design.
  • 3-State Outputs: Allows for bused organization, preventing bus contention.
  • CMOS Technology: Ensures high noise immunity and stable operation.
  • Octal Configuration: Provides eight flip-flops in a single package for efficient space utilization.

Benefits

  • Improved System Performance: High-speed operation reduces processing time, leading to overall performance improvements.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Design Flexibility: Wide operating voltage range allows for integration into diverse system designs.
  • Simplified Bus Architecture: 3-state outputs simplify bused designs, reducing component count and board space.
  • Reliable Operation: CMOS technology ensures stable and reliable performance in various operating conditions.
  • Compact Design: Octal configuration maximizes space efficiency, allowing for smaller and more compact system designs.

Additional Details

The TC7MH574FK operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications. It is available in a small outline package (SOP), facilitating surface-mount assembly. The device is compatible with TTL input levels, ensuring easy integration with existing logic systems. Key electrical characteristics include a typical propagation delay of a few nanoseconds and a quiescent current in the microampere range. This flip-flop provides a reliable solution for a wide range of digital applications, offering a balance of speed, power efficiency, and design flexibility.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2802 $69.8406
7+ $19.1014 $133.7098
10+ $18.5043 $185.0430
13+ $17.9071 $232.7923
17+ $17.3111 $294.2887
23+ $15.5197 $356.9531
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess