EN
  • EN
  • DE

TC7MH367FK

Part No TC7MH367FK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TC7MH367FK Non-Inverted, 3-State Outputs TC7MH368FK Inverted, 3-State Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358378-TC7MH367FK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MH367FK CAD Model

Description

The TC7MH367FK is a high-speed, low-voltage 2-Bit Bus Switch manufactured by Toshiba Semiconductor and Storage. It's primarily used for isolating or connecting two data buses. This device is designed for applications needing minimal signal distortion and propagation delay.

Applications:

  • Data routing in telecommunications equipment: Used for switching data streams in telecom infrastructure.
  • Portable devices: Suitable for battery-powered applications requiring low power consumption.
  • Bus isolation in embedded systems: Prevents signal interference between different system components.
  • Signal multiplexing: Allows multiple signals to share a common transmission line.
  • Level translation: Used as a simple level shifter between different voltage domains.

Features:

  • High-speed switching: Minimizes signal propagation delay for high-frequency signals.
  • Low On-Resistance: Low resistance when the switch is closed, minimizing signal degradation.
  • Low voltage operation: Operates efficiently at low voltage levels (typically 1.8V to 3.3V).
  • 2-bit bus switch: Provides switching capability for two independent data lines.
  • Small package: Compact form factor for space-constrained applications.

Benefits:

  • Minimal signal distortion: High-speed switching and low on-resistance ensure signal integrity.
  • Low power consumption: Efficient operation reduces power requirements, extending battery life.
  • Increased system reliability: Bus isolation prevents signal interference and improves system stability.
  • Flexible signal routing: Simplifies signal management in complex systems.
  • Easy implementation: Simple control interface allows for straightforward integration into existing designs.

Additional Details:

The TC7MH367FK utilizes advanced CMOS technology to achieve low power consumption and high-speed performance. The switch is controlled by an enable (EN) input. When the enable input is active, the switch is closed, allowing data to pass through. When the enable input is inactive, the switch is open, isolating the two buses. The device's characteristics make it appropriate for applications where signal fidelity and low power are crucial. It is available in a small fine pitch package suitable for densely populated circuit boards. The operating temperature range is typically -40°C to +85°C making it suitable for a variety of environments.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4737 $117.8960
125+ $1.4277 $178.4625
170+ $1.3816 $234.8720
220+ $1.3356 $293.8320
290+ $1.1974 $347.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess