EN
  • EN
  • DE

TC7MH273FK

Part No TC7MH273FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Octal D-Type Flip Flop with Clear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265282-TC7MH273FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH273FK CAD Model

Description

The TC7MH273FK is a positive-edge-triggered D-type flip-flop manufactured by Toshiba Semiconductor and Storage. It is part of the MH series, which features high-speed operation and low-voltage operation. This flip-flop is commonly used in digital circuits for data storage, shift registers, and control applications.

Applications:

  • Data Storage: Used to store single bits of data in memory systems.
  • Shift Registers: Employed to shift data serially or in parallel.
  • Control Registers: Implements control logic in digital systems.
  • Frequency Dividers: Used to divide the frequency of clock signals.
  • Counters: Forms the basic building block for synchronous and asynchronous counters.

Features:

  • D-Type Flip-Flop: Transfers the data present at the D input to the Q output on the rising edge of the clock.
  • Positive-Edge Triggered: Data is captured on the rising edge of the clock signal.
  • High-Speed Operation: Provides fast switching speeds for high-performance applications.
  • Low-Voltage Operation: Operates at low supply voltages, reducing power consumption.
  • Low Power Dissipation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Small Package Size: Available in a compact package for efficient PCB layout.

Benefits:

  • Reliable Data Storage: Provides stable and reliable storage of digital data.
  • High-Speed Performance: Enables fast data processing in digital systems.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Design: Small package size allows for miniaturization of electronic products.
  • Simplified Circuitry: Easy to integrate into digital circuits.

Additional Details:

The TC7MH273FK typically operates with a supply voltage range of 1.6V to 5.5V, making it compatible with various logic families. It features a clear (CLR) input, which allows for asynchronous resetting of the flip-flop output. The device is commonly available in a TSSOP (Thin Shrink Small Outline Package), which provides a small footprint and excellent thermal performance. The propagation delay, which is the time it takes for the output to change after the clock edge, is typically very low, ensuring fast data processing. Detailed timing characteristics, including setup time and hold time, are typically provided in the device datasheet to aid in circuit design and optimization. The TC7MH273FK is designed to operate over a wide temperature range and is RoHS compliant.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4551 $61.3653
7+ $16.7833 $117.4831
11+ $16.2589 $178.8479
15+ $15.7346 $236.0190
19+ $15.2102 $288.9938
26+ $13.6371 $354.5646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess