EN
  • EN
  • DE

TC7MH161FK

Part No TC7MH161FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TOSHIBA CMOS Digital Integrated Circuit Silicon Monolithic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265280-TC7MH161FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7MH161FK CAD Model

Description

The TC7MH161FK is a high-speed, low-voltage, dual 4-input multiplexer from Toshiba Semiconductor and Storage. This device is designed for applications requiring the selection of one of two data sources, such as data routing, address decoding, and signal selection in digital systems. It's part of the MH series, known for its high-speed performance and low power consumption, making it suitable for portable and battery-powered applications.

Applications:

  • Data Routing
  • Address Decoding
  • Signal Selection in Digital Systems
  • Multiplexing Data from Multiple Sources
  • Logic Circuit Design

Features:

  • Dual 4-Input Multiplexer
  • High-Speed Operation - Provides fast data selection with minimal propagation delay.
  • Low-Voltage Operation - Operates from 1.8V to 3.6V, suitable for low-power systems.
  • Low Power Consumption - Minimizes power requirements, extending battery life in portable devices.
  • CMOS Technology - Offers excellent noise immunity and low static current.
  • Small Package - Available in a compact package for space-constrained applications.

Benefits:

  • Efficient Data Selection - Allows selection of one of two data sources with minimal delay, improving system performance.
  • Reduced System Power Consumption - Low-voltage operation minimizes power dissipation, enhancing energy efficiency.
  • Versatile Functionality - Suitable for a wide range of applications requiring data selection and routing.
  • Improved System Reliability - CMOS technology ensures stable operation and long-term reliability.
  • Compact Design - Small package size allows for dense board layouts, reducing overall system size.

Technical Specifications:

The TC7MH161FK operates over a supply voltage range of 1.8V to 3.6V. The propagation delay time is typically around 3ns at VCC = 3.3V. The device is available in a VSSOP14 package. The operating temperature range is typically -40°C to +85°C. The input voltage levels are compatible with low-voltage CMOS logic levels. It is designed to provide high-speed performance in low-power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess