EN
  • EN
  • DE

TC7MBL3245BFT

Part No TC7MBL3245BFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Octal Low Voltage Bus Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839755-TC7MBL3245BFT
Ultra Librarian 3D Model Ultra Librarian TC7MBL3245BFT CAD Model

Description

The TC7MBL3245BFT is a high-speed, low-voltage, silicon CMOS dual supply bus transceiver manufactured by Toshiba Semiconductor and Storage. It is designed for use in applications requiring high-speed data transfer and signal isolation.

Applications

  • Memory modules
  • High-speed backplanes
  • Data communication systems
  • Level translation

Features

  • Dual-supply operation: 1.65 V to 3.6 V (VCCA) and 2.3 V to 3.6 V (VCCB)
  • High-speed operation: tpd = 2.5 ns (maximum) at VCCA = 3.3 V, VCCB = 3.3 V
  • Low power consumption: ICC = 4 μA (maximum) at VCCA = 3.6 V, VCCB = 3.6 V
  • Output drive capability: ±24 mA at VCCB = 3.0 V
  • Latch-up performance exceeds 100 mA per JESD78, Class II
  • ESD protection: Human Body Model (HBM) ±2 kV, Machine Model (MM) ±200 V
  • Small package: TSSOP14

Benefits

  • Enables high-speed data transfer in low-voltage systems.
  • Reduces power consumption, extending battery life in portable devices.
  • Provides robust signal isolation, preventing signal degradation.
  • Offers excellent latch-up and ESD protection, enhancing system reliability.
  • Facilitates level translation between different voltage domains.

Additional Details

The TC7MBL3245BFT features bidirectional level shifting, allowing seamless communication between devices operating at different voltage levels. Its low propagation delay ensures minimal signal distortion during data transfer. The device's output drive capability makes it suitable for driving heavily loaded buses. The small TSSOP14 package saves board space, making it ideal for space-constrained applications.

The device is designed to meet JEDEC standards for latch-up and ESD protection, ensuring robust performance in harsh environments. Its low power consumption and high-speed operation make it a versatile solution for a wide range of applications. The operating temperature range is -40°C to 85°C.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess