The TC7MB3253FT from Toshiba is a low-voltage, high-speed CMOS Dual 1-of-2 Multiplexer/Demultiplexer fabricated with advanced silicon gate CMOS technology. This device is designed for applications requiring high-speed switching and minimal signal distortion.
Applications:
- Signal routing in communication systems
- Data selection in microprocessor systems
- Analog and digital multiplexing
- Video signal switching
- Portable electronic devices
Features:
- High-speed operation: tpd = 3.8 ns (typ.) at VCC = 3.3V
- Low voltage operation: VCC = 2.3V to 3.6V
- Low power consumption
- Low on-resistance (typically 7Ω at VCC = 3.3V)
- Break-before-make switching action
- TTL-compatible control inputs
Benefits:
- Enables fast data transfer and signal processing.
- Suited for low-voltage systems, extending battery life in portable devices.
- Minimizes power dissipation, enhancing energy efficiency.
- Reduces signal loss and distortion, preserving signal integrity.
- Prevents momentary short circuits during switching transitions.
- Facilitates easy interfacing with TTL logic.
Additional Details:
The TC7MB3253FT consists of two independent 1-of-2 multiplexer/demultiplexer channels. Each channel selects one of two inputs based on the state of its select input. The device is available in a thin shrink small outline package (TSSOP), making it suitable for space-constrained applications. The operating temperature range is -40°C to +85°C. The low on-resistance ensures minimal voltage drop across the switch, maintaining signal fidelity.