EN
  • EN
  • DE

TC7MA2244FK

Part No TC7MA2244FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW-VOLTAGE OCTAL BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265261-TC7MA2244FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7MA2244FK CAD Model

Description

The TC7MA2244FK is an advanced high-speed CMOS octal bus buffer with 3-state outputs manufactured by Toshiba Semiconductor and Storage. It's designed for high-performance memory and data transfer applications where signal buffering and drive capability are crucial.

Applications:

  • Memory interface buffering
  • Data bus driving
  • Address bus driving
  • Clock distribution
  • General-purpose logic

Features:

  • High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max) at VCC = 5 V
  • Output drive capability: ±24 mA at VCC = 4.5 V
  • 3-state outputs
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • ESD protection: Machine Model = 2 kV, Human Body Model = 2 kV

Benefits:

  • Improved system performance due to high-speed operation.
  • Reduced power consumption for energy-efficient designs.
  • Increased signal integrity with strong output drive capability.
  • Versatile for a wide range of applications due to wide operating voltage.
  • Protection against electrostatic discharge (ESD) enhances reliability.

Additional Details:

The TC7MA2244FK is typically available in a TSSOP (Thin Shrink Small Outline Package). It operates over a wide supply voltage range, from 2V to 5.5V, making it compatible with various logic families and power supply configurations. The device's high output drive capability ensures that signals are transmitted reliably over longer distances or through heavily loaded buses. The 3-state outputs allow the device to be disconnected from the bus, enabling multiple devices to share the same bus lines without contention. This feature is essential in memory systems and other applications where multiple devices need to communicate over a shared bus. The CMOS technology ensures low power consumption, making the TC7MA2244FK suitable for portable and battery-powered applications. The device is designed for high-speed, low-power operation, making it ideal for applications where performance and energy efficiency are critical. The TC7MA2244FK contributes to high-performance and reliable data transfer in various electronic systems.

The device's specifications make it suitable for efficient data buffering in a wide range of electronic devices, including computers, embedded systems, and industrial control equipment. Its robust design and comprehensive features allow designers to create high-performance systems that meet demanding specifications. The TC7MA2244FK is designed to provide exceptional performance and reliability in critical applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess