EN
  • EN
  • DE

2SC1623-T1B-A(L5A)

Part No 2SC1623-T1B-A(L5A)
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968252-2SC1623-T1B-A(L5A)
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC1623-T1B-A(L5A) CAD Model

Description

The 2SC1623-T1B-A(L5A) is a silicon NPN epitaxial planar transistor manufactured by NEC. It is designed for use in low-noise amplifier applications, particularly in VHF (Very High Frequency) and UHF (Ultra High Frequency) bands. This transistor is commonly found in communication devices and various electronic instrumentation requiring high sensitivity.

Applications:

  • Low-Noise Amplifiers (LNA)
  • VHF/UHF Amplifiers
  • Oscillator Circuits
  • Mixer Stages
  • Communication Equipment

Features:

  • Low Noise Figure: Minimizes unwanted signal interference, providing clear signal amplification.
  • High Gain: Offers substantial signal amplification, enhancing the sensitivity of receiving circuits.
  • High Transition Frequency (fT): Enables operation in high-frequency applications, making it suitable for VHF and UHF bands.
  • Epitaxial Planar Construction: Ensures consistent performance and reliability.
  • NPN Silicon Transistor: A standard and widely used transistor type.

Benefits:

  • Improved Signal Clarity: Low noise figure ensures that the amplified signal remains clear and free from excessive noise.
  • Enhanced Receiver Sensitivity: High gain amplifies weak signals, improving the overall sensitivity of the receiving device.
  • Reliable Performance: Epitaxial planar construction provides consistent and stable operation over a wide range of conditions.
  • Versatile Application: Suitable for various high-frequency applications, simplifying design and inventory management.
  • Easy Integration: Standard NPN transistor configuration simplifies integration into existing circuits.

Additional Details:

The 2SC1623-T1B-A(L5A) is typically found in a surface-mount package, designed for easy mounting on printed circuit boards (PCBs). It operates with a collector-emitter voltage (VCEO) and collector current (IC) that are optimized for low-noise amplification. The device is characterized by its low noise figure, typically in the range of 1 to 2 dB at relevant frequencies. The transition frequency is in the GHz range. This transistor is optimized for applications requiring amplification of weak signals while minimizing added noise.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess