EN
  • EN
  • DE

TC75S57FU

Part No TC75S57FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description General-Purpose Linear ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1551+
Reference case SOT23-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749873-TC75S57FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC75S57FU CAD Model

Description

The TC75S57FU is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications, providing stable and reliable performance in various electronic circuits.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and other audio signal processing circuits to boost audio signals with minimal distortion.
  • Instrumentation Amplifiers: Employed in sensor signal conditioning, data acquisition systems, and precision measurement equipment to amplify small signals accurately.
  • Active Filters: Integrated into active filter designs such as low-pass, high-pass, band-pass, and band-stop filters to shape the frequency response of signals.
  • Voltage Followers: Used as buffer amplifiers in various electronic circuits to provide impedance matching and isolate sensitive components.
  • Signal Conditioning: Applied in signal conditioning circuits to amplify, filter, and level-shift analog signals for further processing.

Features

  • Single Operational Amplifier: Contains one operational amplifier in a compact package, suitable for applications where space is limited.
  • Low Input Bias Current: Offers low input bias current, minimizing errors in high-impedance circuits.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification and signal processing.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, offering flexibility in different application scenarios.
  • Low Noise: Exhibits low noise characteristics, making it suitable for sensitive signal amplification and processing.

Benefits

  • Improved Signal Quality: Amplifies weak signals with minimal distortion, improving overall signal quality.
  • Enhanced System Performance: Offers high gain and low noise, enhancing the performance of electronic systems.
  • Design Flexibility: Compatible with various circuit configurations, offering design flexibility to engineers.
  • Compact Size: Space-saving design allows for integration into small electronic devices.
  • Reliable Operation: Ensures stable and reliable performance in diverse operating conditions.

Additional Details

The TC75S57FU is typically available in a small outline package (SOP). It requires an external power supply for operation, and the gain can be adjusted by external resistors. It is designed to operate within a specific temperature range. Consult the datasheet for detailed electrical characteristics, pin configurations, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess