EN
  • EN
  • DE

TC75S51FU

Part No TC75S51FU
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SINGLE OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265224-TC75S51FU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC75S51FU CAD Model

Description

The TC75S51FU is a single operational amplifier (op-amp) IC designed for low-voltage, low-power applications. It is characterized by its small package size, making it suitable for portable devices and space-constrained designs. This op-amp features low operating voltage, low supply current, and rail-to-rail output operation, making it versatile for a wide range of signal conditioning tasks.

Applications:

  • Portable Audio Amplifiers: Used for amplifying audio signals in portable devices like MP3 players and smartphones.
  • Sensor Signal Conditioning: Amplifies and conditions signals from various sensors, such as temperature, pressure, and light sensors.
  • Battery-Powered Instrumentation: Ideal for use in battery-powered devices due to its low power consumption.
  • Active Filters: Used in active filter circuits to filter unwanted noise or signals.
  • Voltage Followers: Can be configured as a voltage follower for buffering signals.

Features:

  • Low Operating Voltage: Operates from a single supply voltage as low as 1.8V.
  • Low Supply Current: Consumes minimal power, making it suitable for battery-powered applications.
  • Rail-to-Rail Output: The output voltage can swing close to the positive and negative supply rails, maximizing the dynamic range.
  • Small Package: Available in a small US8 package, minimizing the board space required.
  • High Input Impedance: High input impedance minimizes loading effects on the signal source.
  • Low Input Offset Voltage: Low input offset voltage ensures accurate signal amplification.

Benefits:

  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Space-Saving Design: Small package size allows for compact and space-efficient designs.
  • Accurate Signal Amplification: Low input offset voltage ensures accurate signal amplification.
  • Versatile Application: Suitable for a wide range of applications due to its low voltage operation and rail-to-rail output.
  • Improved Signal Integrity: High input impedance minimizes loading effects on the signal source, preserving signal integrity.

Technical Specifications (Typical):

Supply Voltage Range: 1.8V to 5.5V

Supply Current: Typically around 200 μA

Input Offset Voltage: Typically less than 5 mV

Gain Bandwidth Product: Typically around 1 MHz

Operating Temperature Range: -40°C to +85°C

Package: US8

The TC75S51FU from Toshiba is a versatile and efficient single op-amp suitable for a wide array of low-voltage, low-power applications. Its small size and excellent performance characteristics make it a valuable component in modern electronic designs, especially those where space and power consumption are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess