EN
  • EN
  • DE

TC74VHCV245FT-EK

Part No TC74VHCV245FT-EK
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358209-TC74VHCV245FT-EK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHCV245FT-EK CAD Model

Description

The TC74VHCV245FT-EK is a high-speed CMOS octal bus transceiver with control inputs, fabricated with silicon gate CMOS technology. It is designed for bi-directional data transmission on buses, featuring direction control and output enable pins to manage data flow. The device operates at high speed while maintaining low power consumption, making it suitable for a wide range of applications.

Applications

  • Bi-directional bus transceiver
  • Data bus isolation
  • Level translation
  • Memory interfacing
  • Peripheral device interfacing

Features

  • High-speed operation: tpd = 4.3 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • Bi-directional data transmission
  • Output enable control
  • Direction control
  • Output drive capability: 8 mA
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • Pin and function compatible with 74HCT245

Benefits

  • Enables efficient bi-directional data transfer on buses.
  • High-speed performance minimizes delays in data transmission.
  • Output enable control allows for bus isolation and preventing conflicts.
  • Direction control allows for selection of data flow direction.
  • Low power consumption contributes to energy efficiency in systems.

Additional Details

The TC74VHCV245FT-EK is supplied in a TSSOP20 package. The '-EK' suffix likely relates to specific tape and reel packaging configuration. It operates over a temperature range of -40°C to +85°C.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess