The TC74VHCU04(EL) is a high-speed CMOS hex inverter fabricated with silicon gate CMOS technology. This device is designed for general-purpose logic inversion applications. It achieves high-speed operation while maintaining low power dissipation.
Applications
- General-purpose logic inversion
- Oscillator circuits
- Pulse shaping
- Line driving
- Digital systems
Features
- High-speed operation: tpd = 4.1 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 2 μA (max.) at Ta = 25°C
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 8 mA (min.)
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Pin and function compatible with 74HCU04
Benefits
- Provides simple and reliable signal inversion for various logic circuits.
- High-speed performance enables use in demanding applications requiring fast signal processing.
- Low power consumption reduces heat generation and extends battery life in portable applications.
- Wide operating voltage range provides flexibility in power supply selection.
Additional Details
The TC74VHCU04(EL) is supplied in a SOIC14 package. The '(EL)' likely denotes specific packaging options, such as tape and reel for automated assembly. The device is designed to operate over a temperature range of -40°C to +85°C.