EN
  • EN
  • DE

TC74VHCT245AF(K,F)

Part No TC74VHCT245AF(K,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Bus XCVR Single 8-CH 3-ST 20-Pin SOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function Transceiver
RoHS Non-Compliant
Win Source Part Number 990152-TC74VHCT245AF(K,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHCT245AF(K,F) CAD Model

Description

The TC74VHCT245AF(K,F) is an octal bus transceiver with non-inverting 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is designed for bidirectional synchronous or asynchronous data communication between data buses. This transceiver is suitable for applications requiring high-speed data transfer and low power consumption.

Applications:

  • Memory Interfacing: Facilitates data transfer between memory devices and processors.
  • Microprocessor Systems: Used as a bus driver in microprocessor-based systems.
  • Peripheral Interfacing: Enables communication between microcontrollers and peripheral devices.
  • Data Buffering: Buffers data signals to improve signal integrity and drive capability.
  • Bidirectional Bus Communication: Allows data to flow in both directions between two buses.

Features:

  • Octal Transceiver: Eight independent channels for parallel data transfer.
  • Non-Inverting Outputs: Output signals are the same polarity as input signals.
  • 3-State Outputs: Outputs can be in a high, low, or high-impedance state.
  • High-Speed Operation: Provides fast data transfer rates.
  • Low Power Consumption: Operates efficiently with minimal power dissipation.
  • Wide Operating Voltage Range: Operates from 4.5V to 5.5V.

Benefits:

  • Efficient Data Transfer: Octal channels enable high-speed parallel data communication.
  • Flexible Bus Management: 3-state outputs allow for easy bus sharing and isolation.
  • Improved Signal Integrity: Buffers and drives signals to maintain signal quality.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Easy Integration: Compatible with a wide range of logic families and system designs.

Technical Specifications:

  • Operating Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: Typically 4.8 ns
  • Output Drive Capability: ±24 mA
  • Input Capacitance: Typically 3 pF
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOIC20

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess