The TC74VHCT00AF is a quad 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. This device belongs to the VHCT (Very High-Speed CMOS with TTL-compatible inputs) logic family and is designed for use in digital logic circuits. It provides fast switching speeds, low power consumption, and TTL-compatible input thresholds, making it suitable for a wide range of applications.
Applications
- Digital Logic Circuits
- Data Processing Systems
- Control Systems
- Interface Circuits
- Signal Processing
Features
- High-Speed Operation
- Low Power Consumption
- TTL-Compatible Inputs
- Wide Operating Voltage Range
- Small Package Size
Benefits
- Improved system performance
- Reduced power consumption
- Easy integration with TTL devices
- Flexible operating conditions
- Reduced board space requirements
Additional Details
The TC74VHCT00AF provides four independent 2-input NAND gates in a single package. The TTL-compatible input thresholds allow for easy interfacing with TTL logic devices. The high-speed operation and low power consumption make it suitable for high-performance and energy-efficient applications. The device is available in a small surface-mount package, facilitating automated assembly and reducing board space requirements.
This NAND gate is ideal for use in digital logic circuits, data processing systems, and other applications where high-speed operation and low power consumption are required. Its TTL-compatible inputs make it a versatile choice for interfacing with various logic families.
Key Specifications:
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay Time: Typically 4.1 ns (at VCC = 5V)
- Input High Voltage (VIH): 2V (minimum)
- Input Low Voltage (VIL): 0.8V (maximum)