EN
  • EN
  • DE

TC74VHC595F(EL,F)

Part No TC74VHC595F(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358151-TC74VHC595F(EL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC595F(EL,F) CAD Model

Description

The TC74VHC595F(EL,F) from Toshiba Semiconductor and Storage is a high-speed CMOS 8-bit shift register with output latches and 3-state outputs. This device is fabricated using silicon gate CMOS technology, offering high-speed operation similar to bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS. It is designed for applications requiring serial-to-parallel data conversion and output expansion.

Applications

  • LED Display Drivers: Used to control multiple LEDs in displays.
  • Output Port Expansion: Employed to expand the number of available output ports in microcontrollers and microprocessors.
  • Serial-to-Parallel Data Conversion: Utilized to convert serial data streams into parallel data for driving various loads.
  • Remote Control Systems: Used in remote control systems to transmit data serially and control multiple functions.
  • Industrial Control Systems: Integrated into industrial control systems for controlling actuators and indicators.

Features

  • High-Speed Operation: Achieves fast data transfer rates due to advanced CMOS technology.
  • Low Power Consumption: Operates with minimal power, suitable for battery-powered applications.
  • 8-Bit Shift Register: Provides eight stages of serial shifting and parallel output.
  • Output Latches: Allows for data to be stored and held independently of the shift register.
  • 3-State Outputs: Offers the ability to isolate the outputs, allowing multiple devices to share a common bus.
  • Serial Input/Serial Output (for cascading): Enables cascading multiple devices for longer shift registers.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various power supply voltages.

Benefits

  • Efficient Output Expansion: Simplifies output expansion in microcontroller-based systems.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Data Conversion: Provides flexible serial-to-parallel data conversion for various applications.
  • Easy Cascading: Serial output allows for easy cascading to create larger shift registers.
  • Simplified Control: Separate shift register and latch clocks provide flexible control of data transfer and output.

Additional Details

The TC74VHC595F(EL,F) is available in a SOP package, suitable for surface mount technology. It operates over a temperature range of -40°C to +85°C. The device features separate clock inputs for the shift register and the output latches, allowing for independent control of data shifting and output updating. The output enable (OE) input controls the 3-state outputs; when OE is high, the outputs are in a high-impedance state.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess