EN
  • EN
  • DE

TC74VHC573FK

Part No TC74VHC573FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Octal D-Type Latch with 3-State Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265177-TC74VHC573FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC573FK CAD Model

Description

The TC74VHC573FK is an octal D-type latch with 3-state outputs from Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-speed operation and low power consumption. It's typically used in applications requiring temporary data storage and retrieval, such as memory interfacing, data buffering, and address latching in microprocessor-based systems.

Applications:

  • Memory Interfacing
  • Data Buffering
  • Address Latching in Microprocessor Systems
  • Data Acquisition Systems
  • Digital Logic Circuits

Features:

  • Octal D-Type Latch
  • 3-State Outputs - Allows multiple devices to share a common bus.
  • High-Speed Operation - Propagation delay times are typically in the nanosecond range.
  • Low Power Consumption - Operates with a supply voltage of 2V to 5.5V, minimizing power requirements.
  • Wide Operating Temperature Range - Suitable for industrial and commercial applications.
  • CMOS Technology - Provides excellent noise immunity and low static current.

Benefits:

  • Efficient Data Storage - Latches enable temporary storage of data, facilitating efficient data transfer and processing.
  • Versatile Interfacing - 3-state outputs allow easy integration with various digital systems.
  • Reduced System Power Consumption - Low power consumption minimizes heat generation and extends battery life in portable devices.
  • High Reliability - CMOS technology ensures stable operation and long-term reliability.
  • Simplified System Design - Simplifies the design of complex digital systems by providing a flexible and efficient data storage solution.

Technical Specifications:

The TC74VHC573FK operates over a supply voltage range of 2V to 5.5V. The typical propagation delay time is around 4ns at VCC = 5V. The output drive capability is sufficient for driving multiple loads. The device is available in a SSOP20 package, allowing for compact board layouts. The operating temperature range is typically -40°C to +85°C. The input voltage levels are compatible with TTL and CMOS logic levels.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess