EN
  • EN
  • DE

TC74VHC4053AF

Part No TC74VHC4053AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Analog Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265169-TC74VHC4053AF
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC4053AF CAD Model

Description

The TC74VHC4053AF is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. This device features three independent single-pole double-throw (SPDT) switches, enabling selection between two analog or digital signals. It offers low ON-resistance and high-speed operation, making it suitable for various signal routing and multiplexing applications.

Applications

  • Analog Signal Routing: Used to route analog signals in audio and video equipment, instrumentation, and data acquisition systems.
  • Data Multiplexing: Applied to multiplex digital data streams in communication systems, data processing equipment, and memory systems.
  • Signal Switching: Implemented as signal switches in test equipment, control systems, and signal conditioning circuits.
  • Sample-and-Hold Circuits: Utilized in sample-and-hold circuits for data acquisition and signal processing.
  • Gain Switching: Used for gain switching in amplifiers and other signal processing circuits.

Features

  • Triple 2-Channel Multiplexer/Demultiplexer: Features three independent SPDT switches for versatile signal routing.
  • High-Speed Operation: Offers high-speed switching performance with a typical propagation delay of a few nanoseconds.
  • Low ON-Resistance: Provides low ON-resistance, minimizing signal attenuation and distortion.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 5.5V, making it compatible with various logic families.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered devices.

Benefits

  • Versatile Signal Routing: Enables versatile signal routing and multiplexing for various applications.
  • High-Performance Switching: Provides high-speed and low-distortion switching for demanding signal processing tasks.
  • Easy Integration: Can be easily integrated into existing circuits due to its standard pinout and compact package.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Wide Compatibility: Compatible with various logic families due to its wide operating voltage range.

Additional Details

The TC74VHC4053AF's key technical specifications typically include its ON-resistance, propagation delay, operating voltage range, and power consumption. These specifications are crucial for designing and optimizing circuits in which it is used. It is important to consult the manufacturer's datasheet for detailed electrical characteristics and recommended operating conditions. The device is commonly available in surface-mount packages for automated assembly. Proper handling and soldering techniques should be followed to prevent damage and ensure long-term reliability.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess