EN
  • EN
  • DE

TC74VHC374AFT

Part No TC74VHC374AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358127-TC74VHC374AFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC374AFT CAD Model

Description

The TC74VHC374AFT from Toshiba Semiconductor and Storage is an advanced high-speed CMOS octal D-type flip-flop with 3-state outputs. This device is fabricated with silicon gate CMOS technology, achieving high-speed operation similar to equivalent bipolar Schottky TTL while maintaining the low power consumption of CMOS. The TC74VHC374AFT is well-suited for a wide range of applications requiring reliable data storage and retrieval.

Applications

  • Data Storage: Used in memory systems as a register to store data temporarily.
  • Address Buffering: Employed in microprocessor systems to buffer address lines.
  • Output Latching: Utilized to latch outputs in digital systems.
  • Line Driving: Capable of driving high-capacitance loads, making it suitable for bus interface applications.
  • Control Registers: Found in various control systems to hold control signals.

Features

  • High Speed Operation: Propagation delay times are significantly reduced due to advanced CMOS technology.
  • Low Power Consumption: Operates with minimal power, making it ideal for battery-powered and energy-efficient systems.
  • 3-State Outputs: Allows multiple devices to share the same bus, enhancing system flexibility.
  • Octal Configuration: Provides eight D-type flip-flops in a single package, increasing density and reducing board space.
  • Positive-Edge Triggered: Data is stored on the positive-going transition of the clock input.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating a variety of power supply voltages.
  • High Output Drive Capability: Capable of driving 15 LSTTL loads.

Benefits

  • Improved System Performance: High-speed operation enables faster data processing and transfer rates.
  • Reduced Power Dissipation: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Enhanced System Flexibility: 3-state outputs allow for efficient bus utilization and simplified system design.
  • Increased Board Density: Octal configuration minimizes the number of components required, saving valuable board space.
  • Simplified System Design: Positive-edge triggering simplifies timing considerations and reduces the complexity of control logic.
  • Broad Compatibility: Wide operating voltage range allows for seamless integration with various system architectures.

Additional Details

The TC74VHC374AFT is available in a TSSOP package, suitable for surface-mount technology. Its operating temperature range is -40°C to +85°C. The device features a common 3-state output enable (OE) input, which, when high, forces the outputs to a high-impedance state. The input and output pins are designed to be overvoltage tolerant, providing protection against transient voltage spikes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess