The TC74VHC126F is a quad buffer gate with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) logic family, offering high-speed operation with low power consumption. The three-state outputs allow the device to be used in bus-oriented systems where multiple devices share a common bus.
Applications
- Bus-oriented systems
- Memory address drivers
- Clock drivers
- Line drivers
- Logic level translation
Features
- High-speed operation
- Low power consumption
- Three-state outputs
- Wide operating voltage range
- TTL-compatible inputs
- Surface-mount package
Benefits
- Improved system performance: The high-speed operation allows for faster data transfer and processing.
- Reduced power consumption: The low power consumption minimizes energy waste and extends battery life in portable devices.
- Flexible system design: The three-state outputs allow for easy connection to a common bus.
- Wide operating voltage range: The device can operate over a wide range of supply voltages.
- Easy interfacing: The TTL-compatible inputs allow for easy interfacing with TTL logic devices.
Additional Details
The TC74VHC126F typically operates with a supply voltage range of 2V to 5.5V. The propagation delay is typically around 4ns. The output drive capability is sufficient for driving multiple loads. The 'F' suffix likely indicates the package type, which is typically a small outline integrated circuit (SOIC) package. This buffer is a versatile component that is commonly used in digital logic circuits where high speed and low power consumption are required.