The TC74VHC02FK is a high-speed CMOS Quad 2-Input NOR Gate. Manufactured by Toshiba Semiconductor and Storage, this device provides a high-speed logic function with low power consumption. It is designed for use in a wide variety of digital logic applications, including data processing, control systems, and interface circuits.
Applications:
- Logic circuits
- Data processing
- Control systems
- Interface circuits
- Signal routing
Features:
- High-speed operation: tpd = 4.8 ns (typ.) at VCC = 5 V
- Low power dissipation: ICC = 2 μA (max) at Ta = 25°C
- Wide operating voltage range: VCC = 2 V to 5.5 V
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Package: SOP14
Benefits:
- Fast switching speeds for high-performance applications.
- Low power consumption contributes to energy efficiency.
- Versatile voltage range accommodates different system requirements.
- Robust noise immunity ensures reliable operation in noisy environments.
- Sufficient output drive to interface with a variety of logic devices.
- Compact SOP14 package allows for high-density board layouts.
Additional Details:
The TC74VHC02FK consists of four independent 2-input NOR gates. Each gate performs the logical NOR function according to the truth table. The device is fabricated using advanced CMOS technology, providing high speed and low power consumption. It is pin-compatible with standard TTL logic devices, facilitating easy upgrades and replacements. Key specifications include a propagation delay of 4.8 ns at 5V, a quiescent current of 2 μA, and an operating voltage range of 2V to 5.5V. These characteristics make it suitable for a wide range of digital logic applications requiring high performance and low power.