EN
  • EN
  • DE

AD640TE/883B

Part No AD640TE/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC LOGARITHMIC 1 CIRCUIT 20LCC / Logarithmic Amplifier 1 Circuit 20-CLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Logarithmic
Number of Circuits 1
-3db Bandwidth 350 MHz
Current - Input Bias 7 µA
Voltage - Input Offset 50 µV
Current - Supply 35mA
Current - Output / Channel 2.3 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD640TE/883B-ND,2156-AD640TE/883B,-2735-AD640TE/883B,505-AD640TE/883B,ANAANAAD640TE/883B
Standard Package 1
Win Source Part Number 1321613-AD640TE/883B
Ultra Librarian 3D Model Ultra Librarian AD640TE/883B CAD Model

Description

The AD640TE/883B, manufactured by the renowned Analog Devices Inc., is a high-performance, monolithic logarithmic amplifier. Designed for a variety of demanding applications in military, aerospace, and high-reliability systems, this precision electronic component is known for its exceptional accuracy and stability across a wide dynamic range.

Key Features:

  • Wide Dynamic Range: The AD640TE/883B offers a dynamic range of typically 60 dB, ensuring accurate log conformance for signal amplitudes from the minuscule to the substantial.
  • High Accuracy: With a log conformance error of less than ±0.5 dB, this device maintains precision across its operating range, making it suitable for critical measurement and detection systems.
  • Temperature Stability: The AD640TE/883B is characterized by its excellent temperature stability, ensuring reliable performance under varying environmental conditions.
  • Frequency Range: It operates effectively over a broad frequency range, making it versatile for use in RF and IF signal processing tasks.
  • Military Grade: As an 883B certified component, it meets the stringent requirements of military standards, offering enhanced durability and performance under extreme conditions.

Applications:

  • Electronic Warfare (EW) and Radar Systems
  • Signal Intelligence and Surveillance Equipment
  • High Precision Analog-to-Digital Conversion Systems
  • Medical Imaging and Diagnostic Equipment
  • Professional Audio Equipment

The AD640TE/883B is encapsulated in a hermetically sealed package that ensures its integrity and longevity. The device's logarithmic response is temperature compensated, which, along with its built-in laser trimming, contributes to its low nonlinearity and high stability. This makes the AD640TE/883B an ideal choice for systems that require reliable log amplification over a wide temperature range.

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. The AD640TE/883B exemplifies their commitment to providing high-quality components that meet the rigorous demands of high-end, mission-critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess