The TC74VCX541AFT is an octal buffer/line driver from Toshiba Semiconductor and Storage. It's part of the VCX family of logic devices, known for their low voltage operation and high-speed performance. This particular device is designed for applications where signal buffering or driving capability is needed, such as in memory interfaces, data buses, and address decoding circuits. It is supplied in a TSSOP package, making it suitable for high-density board designs.
Applications
- Memory interface buffering
- Data bus driving
- Address decoding
- Clock driving
- General-purpose logic buffering
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed performance: tpd = 2.7 ns (typical) at 3.3 V
- Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
- TTL-compatible inputs
- Power-down protection on inputs and outputs
- TSSOP package for high-density mounting
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Increased board density due to small package size
- Enhanced system reliability due to power-down protection
- Simplified interfacing with TTL devices
Additional Details
The TC74VCX541AFT features eight independent buffer/line driver circuits. Each circuit has a single input and a single output. The device is controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled, and the device functions as a buffer/line driver. When OE is high, the outputs are in a high-impedance state. This allows multiple devices to be connected to the same bus without causing bus contention. The device also includes power-down protection, which prevents current leakage when the power supply is turned off. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of applications.
This part is commonly used in various digital systems where signal integrity and speed are critical. The low-voltage operation allows it to be used in battery-powered devices and other low-power applications. The high output drive capability ensures that the device can drive heavily loaded buses without signal degradation.