EN
  • EN
  • DE

TC74VCX162827FT

Part No TC74VCX162827FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE 20-BIT BUS BUFFER WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357939-TC74VCX162827FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VCX162827FT CAD Model

Description

The TC74VCX162827FT is a 20-bit universal bus transceiver with a bus hold feature manufactured by Toshiba Semiconductor and Storage. This device is designed for high-performance communication between buses operating at different voltage levels. It incorporates advanced CMOS technology to provide both high-speed operation and low power consumption. The bus hold feature eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and reducing component count.

Applications

  • High-speed data transfer between buses
  • Mixed-voltage systems
  • Memory interface applications
  • Data communication in networking equipment
  • Level translation

Features

  • Low voltage operation: 1.65 V to 3.6 V
  • High-speed performance: tpd = 3.0 ns (maximum) at 3.3 V
  • Bus hold on data inputs eliminates external resistors
  • Bi-directional data flow
  • Non-inverting data path
  • Output drive capability: ±24 mA at 3.3 V
  • Power-down protection
  • TTL-compatible inputs
  • Available in TSSOP package

Benefits

  • Simplified circuit design: Integrated bus hold function reduces external components.
  • Improved system performance: High-speed operation minimizes delays.
  • Reduced power consumption: Low voltage operation enhances energy efficiency.
  • Enhanced signal integrity: Strong output drive ensures reliable data transmission.
  • Flexible voltage translation: Compatible with various voltage levels.
  • Compact design: TSSOP package saves space on the PCB.

Additional Details

The TC74VCX162827FT is specified for operation across the -40°C to +85°C temperature range, making it suitable for both commercial and industrial environments. The built-in bus hold circuitry maintains the last valid logic state when the input is left floating, preventing unwanted oscillations and ensuring stable operation. Its bi-directional capability and non-inverting data path facilitate efficient data transfer between different parts of a system. This device is an ideal solution for applications requiring high-speed, low-power, and reliable data communication.

You May Also Be Interested in

Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1152 $63.4560
70+ $1.7357 $121.4990
105+ $1.6814 $176.5470
145+ $1.6271 $235.9295
185+ $1.5729 $290.9865
250+ $1.4102 $352.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess