The TC74VCX16245FT(SPL) is a 16-bit low-voltage Bi-directional CMOS bus transceiver from Toshiba Semiconductor and Storage. This device is designed for high-performance, low-power applications and is particularly well-suited for systems requiring data transmission between buses with different voltage levels. It features a non-inverting configuration and operates with a wide voltage range, making it versatile for various digital logic systems. The (SPL) likely denotes a specific packaging or testing variant.
Applications
- Data transmission in mixed-voltage systems
- Bus interface in computer systems
- Networking equipment
- Telecommunications devices
- Level shifting applications
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed operation: tpd = 2.7 ns (maximum) at 3.3 V
- Non-inverting configuration
- Bi-directional data flow
- Output drive capability: ±24 mA at 3.3 V
- Power-down protection
- TTL-compatible inputs
- Available in TSSOP package
Benefits
- Improved system performance: High-speed operation minimizes data transmission delays.
- Reduced power consumption: Low-voltage operation contributes to energy efficiency.
- Flexible voltage translation: Enables seamless communication between different voltage domains.
- Enhanced signal integrity: Strong output drive ensures reliable data transfer.
- Simplified system design: TTL-compatible inputs ease integration with existing logic devices.
- Compact footprint: TSSOP package saves board space.
Additional Details
The TC74VCX16245FT(SPL) is characterized for operation from -40°C to +85°C, making it suitable for industrial and commercial applications. The device includes power-down protection, which prevents backflow current when the device is powered off. This transceiver integrates advanced CMOS technology to achieve high speed and low power dissipation. Its bi-directional capabilities allow for efficient data transfer in both directions, making it ideal for bus interface applications. The (SPL) likely indicates a specific reel size, tape format, or testing level requested by a customer.