The TC74VCX00FT(SPL) is a Quad 2-Input NAND Gate from Toshiba, part of the VCX (Very Low Voltage CMOS) family. This device is designed for high-speed performance at low operating voltages, making it suitable for portable and battery-powered applications. It consists of four independent 2-input NAND gates.
Applications
- General logic applications
- AND-OR gates
- NAND-NAND logic
- Clock gating
- Signal inversion
- Data processing
Features
- Ultra-high-speed operation: tpd = 2.7 ns (typ.) at VCC = 3.3 V
- Low power dissipation: ICC = 4 μA (max) at VCC = 3.6 V
- Operating voltage range: VCC = 1.2 V to 3.6 V
- Output drive capability: IOL = 24 mA at VCC = 3.0 V
- Inputs and outputs are overvoltage tolerant to 3.6 V
Benefits
- Facilitates ultra-fast data processing and signal manipulation.
- Minimizes power consumption, extending battery life in portable electronic devices.
- Offers flexibility in voltage supply for various applications.
- Provides strong output drive capability for reliable signal transmission.
- Protects the device against overvoltage damage.
Additional Details
The TC74VCX00FT(SPL) contains four independent 2-input NAND gates. The inputs and outputs are overvoltage tolerant, allowing direct interface with 3.3 V systems even when the device is operating at lower voltages. All inputs are equipped with protection circuits to guard against static discharge and transient voltage conditions. The VCX family is optimized for applications where both high speed and low power consumption are critical.