EN
  • EN
  • DE

TC74LVX32FT

Part No TC74LVX32FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD 2-INPUT OR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265077-TC74LVX32FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LVX32FT CAD Model

Description

The TC74LVX32FT is a Quad 2-Input OR Gate from Toshiba Semiconductor and Storage, belonging to the LVX family of logic gates. LVX logic devices are characterized by their low-voltage operation and high-speed performance. These gates are commonly used in digital electronic circuits for performing logical OR operations.

Applications:

  • Digital Logic Circuits: Implementing OR logic functions in various digital systems.
  • Data Selectors/Multiplexers: Used in conjunction with other logic gates to create data selection circuits.
  • Address Decoding: Employed in memory address decoding circuits.
  • Control Logic: Implementing control functions in embedded systems and other digital devices.
  • Signal Routing: Used to route signals based on logical conditions.

Features:

  • Quad 2-Input OR Gate: Contains four independent 2-input OR gates in a single package.
  • Low Voltage Operation: Operates over a wide voltage range, typically 2V to 5.5V.
  • High-Speed Operation: Offers fast propagation delays, enabling high-speed data processing.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Surface Mount Package: Allows for easy integration into surface mount circuit boards.

Benefits:

  • Versatile Logic Function: Provides the basic OR logic function for a wide range of applications.
  • Compatibility with Low Voltage Systems: Operates at low voltages, making it suitable for modern digital systems.
  • High-Speed Performance: Enables fast data processing and reduces signal delays.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Space-Saving Design: The quad gate configuration saves board space.

The TC74LVX32FT's inputs are TTL compatible, meaning they can be driven by TTL logic levels. The output drive capability should be considered to ensure proper signal levels for subsequent stages in the circuit. The operating temperature range is also an important factor to consider in harsh environments. The datasheet provides detailed timing diagrams and electrical characteristics that must be consulted for proper design and operation. Its combination of low voltage operation, high speed, and OR gate functionality makes it a popular choice for many digital logic applications.

You May Also Be Interested in

Coilcraft
Lowest to $0.1042
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $10.3384
Texas Instruments
Lowest to $4.5685
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess